SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 8ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
IC SRAM 4.5MBIT PAR 165CABGA
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 8 ns 165-CABGA (13x15)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V3559SA80BQG8-ND | IDT71V3559SA80BQG8 | IDT71V3559SA80BQG8 | IDT71V3559SA80BQG8 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |