The IDT71V3559S80PFI is a 3.3V synchronous SRAM with a memory configuration of 256K x 18 bits, designed for high-speed applications. It operates at a maximum frequency of 100 MHz, providing a clock-to-data access time of 7.5 ns. This SRAM features Zero Bus Turnaround (ZBT,Ñ¢), which eliminates dead cycles between read and write operations, enhancing overall system performance. The device includes a burst counter that allows for four cycles of data output for a single address, with the burst order selectable between linear and interleaved modes via the LBO pin. It has three chip enable pins (CE1, CE2, CE2) for easy depth expansion and supports individual byte write control for flexible data handling. The IDT71V3559S80PFI is packaged in a JEDEC standard 100-pin thin quad flatpack (TQFP), making it suitable for various applications requiring compact and efficient memory solutions.
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mb (256K x 18) Parallel 8ns 100-TQFP (14x14)
IC SRAM 4.5MBIT PARALLEL 100TQFP
IC SRAM 4.5MBIT PARALLEL 100TQFP
SRAM - Synchronous, SDR (ZBT) Memory IC 4.5Mbit Parallel 8 ns 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V3559S80PFI-ND | IDT71V3559S80PFI | IDT71V3559S80PFI | IDT71V3559S80PFI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |