Renesas Electronics Corporation Memory - RAM - IDT71V3557S85BG IDT71V3557S85BG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026631-IDT71V3557S8 5BG Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026631-IDT71V3557S8 5BG Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V3557S85BG - 1026631-IDT71V3557S85BG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V3557S85BG
1026631-IDT71V3557S85BG
Memory - RAM - IDT71V3557S85BG 1026631-IDT71V3557S85BG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026631-IDT71V3557S8 5BG Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026631-IDT71V3557S85BG
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Interface: Parallel
Categories: RAM
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 774-IDT71V3557S85BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V3557S85BG
Memory IC and Storage Component 774-IDT71V3557S85BG
IC SRAM 4.5MBIT 8.5NS 119BGA Product overview: IDT71V3557S85BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3557S85BG can be used for catalog matching and distributor lookup.

IC SRAM 4.5MBIT 8.5NS 119BGA Product overview: IDT71V3557S85BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3557S85BG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1026631-IDT71V3557S85BG 774-IDT71V3557S85BG
Product Name Memory - RAM - IDT71V3557S85BG Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - SRAM - 71256SA12Y - 857053-71256SA12Y - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details