Renesas Electronics Corporation Memory - RAM - IDT71V321S55PF8 IDT71V321S55PF8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064467-IDT71V321S55 PF8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064467-IDT71V321S55 PF8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V321S55PF8 - 1064467-IDT71V321S55PF8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V321S55PF8
1064467-IDT71V321S55PF8
Memory - RAM - IDT71V321S55PF8 1064467-IDT71V321S55PF8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064467-IDT71V321S55 PF8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064467-IDT71V321S55PF8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Interface: Parallel
Categories: RAM
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 774-IDT71V321S55PF8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V321S55PF8
Memory IC and Storage Component 774-IDT71V321S55PF8
IC SRAM 16KBIT 55NS 64TQFP Product overview: IDT71V321S55PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V321S55PF8 can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT 55NS 64TQFP Product overview: IDT71V321S55PF8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V321S55PF8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1064467-IDT71V321S55PF8 774-IDT71V321S55PF8
Product Name Memory - RAM - IDT71V321S55PF8 Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 54F189DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 8.5 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers