Renesas Electronics Corporation Memory IC and Storage Component IDT71V30L25TFG

Description
Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64 Product overview: IDT71V30L25TFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V30L25TFG can be used for catalog matching and distributor lookup.
Request a Quote
Description
Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64 Product overview: IDT71V30L25TFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V30L25TFG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT71V30L25TFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V30L25TFG
Memory IC and Storage Component 774-IDT71V30L25TFG
Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64 Product overview: IDT71V30L25TFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V30L25TFG can be used for catalog matching and distributor lookup.

Multi-Port SRAM, 1KX8, 25ns, CMOS, PQFP64 Product overview: IDT71V30L25TFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V30L25TFG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IDT71V30L25TFG - 1027214-IDT71V30L25TFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V30L25TFG
1027214-IDT71V30L25TFG
Memory - RAM - IDT71V30L25TFG 1027214-IDT71V30L25TFG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027214-IDT71V30L25T FG Termination: SMD/SMT Length: 10 mm Mounting: SMD (SMT) Frequency: 1 MHz Memory Type: RAM, SRAM Memory Size: 128 B Interface: Parallel Height: 1.4 mm Access Time: 25 ns Number of Words: 1000 Number of Pins: 64 Width: 10 mm Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): 71V30L25TFG; 71V321L25PFG8; 71V321L25TF; CY7C144AV-25AXC; CY7C144-25AXC; CY7C006A-20AXI; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Address Bus Width: 8 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027214-IDT71V30L25TFG
Termination: SMD/SMT
Length: 10 mm
Mounting: SMD (SMT)
Frequency: 1 MHz
Memory Type: RAM, SRAM
Memory Size: 128 B
Interface: Parallel
Height: 1.4 mm
Access Time: 25 ns
Number of Words: 1000
Number of Pins: 64
Width: 10 mm
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): 71V30L25TFG; 71V321L25PFG8; 71V321L25TF; CY7C144AV-25AXC; CY7C144-25AXC; CY7C006A-20AXI;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Address Bus Width: 8 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT71V30L25TFG 1027214-IDT71V30L25TFG
Product Name Memory IC and Storage Component Memory - RAM - IDT71V30L25TFG
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Number of Words 1000 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers