SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 183MHz 5.5ns 165-CABGA (13x15)
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 183 MHz 5.5 ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
IC SRAM 4.5MBIT PAR 165CABGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V25761SA183BQ-ND | IDT71V25761SA183BQ | IDT71V25761SA183BQ | IDT71V25761SA183BQ |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |
| Package Type | 165-TBGA | BGA; 165-TBGA | BGA |