SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 20ns 28-SOJ
SRAM - Asynchronous Memory IC 256Kbit Parallel 20 ns 28-SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
IC SRAM 256KBIT PARALLEL 28SOJ
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V256SA20YG-ND | IDT71V256SA20YG | IDT71V256SA20YG | IDT71V256SA20YG |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | "28-BSOJ (0.300"", 7.62mm Width)" | 28-BSOJ (0.300\", 7.62mm Width) | SOJ |