IC SRAM 256KBIT PARALLEL 28TSOP Product overview: IDT71V256SA12PZI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V256SA12PZI
Manufacturer: Renesas Electronics America
Win Source Part Number: 874349-IDT71V256SA12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12 ns 28-TSOP
Package: Tube
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT71V256
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 12ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
SRAM - Asynchronous Memory IC 256Kbit Parallel 12 ns 28-TSOP
IC SRAM 256KBIT PARALLEL 28TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71V256SA12PZI | 874349-IDT71V256SA12PZI | IDT71V256SA12PZI-ND | IDT71V256SA12PZI | IDT71V256SA12PZI | IDT71V256SA12PZI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IDT71V256SA12PZI | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Cycle Time | 12 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |