Renesas Electronics Corporation Memory IDT71V256SA10PZGI8

Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-TSOP
Request a Quote
Description
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-TSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V256SA10PZGI8 is a 256K (32K x 8-bit) high-speed static RAM designed for use in high-performance processor secondary cache applications. It operates with a single 3.3V (±0.3V) power supply and is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges. The device features fast access times of 12ns, making it suitable for 3.3V desktop designs. This SRAM is characterized by low standby current, with a maximum of 2mA in full standby mode, contributing to extended battery life in portable applications. The IDT71V256SA10PZGI8 is packaged in space-efficient 28-pin SOJ and TSOP Type I formats, facilitating compact layouts in electronic designs. The inputs and outputs are LVTTL-compatible, ensuring compatibility with various logic levels. Engineers considering this memory component will find it beneficial for applications requiring high-speed data access and low power consumption.

Datasheet Summary
Powered by GS/AI

The IDT71V256SA10PZGI8 is a 256K (32K x 8-bit) high-speed static RAM designed for use in high-performance processor secondary cache applications. It operates with a single 3.3V (±0.3V) power supply and is available in both commercial (0°C to +70°C) and industrial (,Äì40°C to +85°C) temperature ranges. The device features fast access times of 12ns, making it suitable for 3.3V desktop designs. This SRAM is characterized by low standby current, with a maximum of 2mA in full standby mode, contributing to extended battery life in portable applications. The IDT71V256SA10PZGI8 is packaged in space-efficient 28-pin SOJ and TSOP Type I formats, facilitating compact layouts in electronic designs. The inputs and outputs are LVTTL-compatible, ensuring compatibility with various logic levels. Engineers considering this memory component will find it beneficial for applications requiring high-speed data access and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V256SA10PZGI8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-TSOP

Buy Now Datasheet
Memory - IDT71V256SA10PZGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-TSOP

SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71V256SA10PZGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V256SA10PZGI8
Integrated Circuits (ICs) - Memory IDT71V256SA10PZGI8
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site
IC SRAM 256KBIT PARALLEL 28TSOP

IC SRAM 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V256SA10PZGI8-ND IDT71V256SA10PZGI8 IDT71V256SA10PZGI8 IDT71V256SA10PZGI8
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA12YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details