Renesas Electronics Corporation Memory IC and Storage Component IDT71V124SA12TYGI8

Description
IC SRAM 1MBIT 12NS 32SOJ Product overview: IDT71V124SA12TYGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V124SA12TY GI8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 1MBIT 12NS 32SOJ Product overview: IDT71V124SA12TYGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V124SA12TY GI8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-IDT71V124SA12TYGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT71V124SA12TYGI8
Memory IC and Storage Component 2020-IDT71V124SA12TYGI8
IC SRAM 1MBIT 12NS 32SOJ Product overview: IDT71V124SA12TYGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V124SA12TY GI8 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 12NS 32SOJ Product overview: IDT71V124SA12TYGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V124SA12TYGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT71V124SA12TYGI8 - 1202251-IDT71V124SA12TYGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT71V124SA12TYGI8
1202251-IDT71V124SA12TYGI8
Memory - IDT71V124SA12TYGI8 1202251-IDT71V124SA12TYGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202251-IDT71V124SA1 2TYGI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Number of Pins: 32 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202251-IDT71V124SA12TYGI8
Packaging: Tape & Reel (TR)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Number of Pins: 32
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-IDT71V124SA12TYGI8 1202251-IDT71V124SA12TYGI8
Product Name Memory IC and Storage Component Memory - IDT71V124SA12TYGI8
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B256LA-ZS25XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)"
View Details
4 suppliers
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details