Renesas Electronics Corporation Memory - RAM - IDT71V124SA10YG IDT71V124SA10YG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998923-IDT71V124SA10 YG Packaging: Rail/Tube Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 10 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3.15 V Nominal Supply Current: 145 mA Address Bus Width: 17 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998923-IDT71V124SA10 YG Packaging: Rail/Tube Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 10 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3.15 V Nominal Supply Current: 145 mA Address Bus Width: 17 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V124SA10YG - 998923-IDT71V124SA10YG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V124SA10YG
998923-IDT71V124SA10YG
Memory - RAM - IDT71V124SA10YG 998923-IDT71V124SA10YG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998923-IDT71V124SA10 YG Packaging: Rail/Tube Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 10 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3.15 V Nominal Supply Current: 145 mA Address Bus Width: 17 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998923-IDT71V124SA10YG
Packaging: Rail/Tube
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Access Time: 10 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3.15 V
Nominal Supply Current: 145 mA
Address Bus Width: 17 b

Buy Now
Memory IC and Storage Component - 774-IDT71V124SA10YG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V124SA10YG
Memory IC and Storage Component 774-IDT71V124SA10YG
IC SRAM 1MBIT 10NS 32SOJ Product overview: IDT71V124SA10YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA10YG can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 10NS 32SOJ Product overview: IDT71V124SA10YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA10YG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 998923-IDT71V124SA10YG 774-IDT71V124SA10YG
Product Name Memory - RAM - IDT71V124SA10YG Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 1000 kbits 1000 kbits
Pins 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00063405 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details