Renesas Electronics Corporation 3.3V Memory IC and Storage Component IDT71V124SA10PHG

Description
SRAM Asynch 1M 128Kx8 10ns 3.3V TSOP32 Product overview: IDT71V124SA10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA10PHG can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Asynch 1M 128Kx8 10ns 3.3V TSOP32 Product overview: IDT71V124SA10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA10PHG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.3V Memory IC and Storage Component - 774-IDT71V124SA10PHG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-IDT71V124SA10PHG
3.3V Memory IC and Storage Component 774-IDT71V124SA10PHG
SRAM Asynch 1M 128Kx8 10ns 3.3V TSOP32 Product overview: IDT71V124SA10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA10PHG can be used for catalog matching and distributor lookup.

SRAM Asynch 1M 128Kx8 10ns 3.3V TSOP32 Product overview: IDT71V124SA10PHG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V124SA10PHG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IDT71V124SA10PHG - 999864-IDT71V124SA10PHG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V124SA10PHG
999864-IDT71V124SA10PHG
Memory - RAM - IDT71V124SA10PHG 999864-IDT71V124SA10PHG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999864-IDT71V124SA10 PHG Length: 20.95 mm Number of Ports: 1 Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Memory Size: 128 kB Height: 1 mm Access Time: 10 ns Density: 1 Mb Number of Words: 128000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 32 Width: 10.16 mm Categories: RAM Case / Package: TSOP Alternative Parts (Cross-Reference): IDT71V124SA10PHGIDT7 1V124-SA-10-PHG; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3.15 V Nominal Supply Current: 145 mA Address Bus Width: 17 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999864-IDT71V124SA10PHG
Length: 20.95 mm
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Size: 128 kB
Height: 1 mm
Access Time: 10 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Width: 10.16 mm
Categories: RAM
Case / Package: TSOP
Alternative Parts (Cross-Reference): IDT71V124SA10PHGIDT71V124-SA-10-PHG;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3.15 V
Nominal Supply Current: 145 mA
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT71V124SA10PHG 999864-IDT71V124SA10PHG
Product Name 3.3V Memory IC and Storage Component Memory - RAM - IDT71V124SA10PHG
Memory Category SRAM Chip SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 1000 kbits 1000 kbits
Number of Words 128000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8993502ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Flash Memory - 1882526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 448-CY62126ESL-45ZSXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers