Renesas Electronics Corporation Memory - IDT71V016SA12BFGI/8 IDT71V016SA12BFGI/8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156095-IDT71V016SA1 2BFGI/8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Number of Pins: 48 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156095-IDT71V016SA1 2BFGI/8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Number of Pins: 48 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V016SA12BFGI/8 - 1156095-IDT71V016SA12BFGI/8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT71V016SA12BFGI/8
1156095-IDT71V016SA12BFGI/8
Memory - IDT71V016SA12BFGI/8 1156095-IDT71V016SA12BFGI/8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156095-IDT71V016SA1 2BFGI/8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Number of Pins: 48 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1156095-IDT71V016SA12BFGI/8
Packaging: Tape & Reel (TR)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Number of Pins: 48
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Memory IC and Storage Component - 2020-IDT71V016SA12BFGI/8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT71V016SA12BFGI/8
Memory IC and Storage Component 2020-IDT71V016SA12BFGI/8
IC SRAM 1MBIT 12NS 48CABGA Product overview: IDT71V016SA12BFGI/8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V016SA12BF GI/8 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 12NS 48CABGA Product overview: IDT71V016SA12BFGI/8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V016SA12BFGI/8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1156095-IDT71V016SA12BFGI/8 2020-IDT71V016SA12BFGI/8
Product Name Memory - IDT71V016SA12BFGI/8 Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B104LA-ZS45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details