Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064455-IDT7188L35DB
Packaging: Rail/Tube
Number of Ports: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 35 ns
Density: 64 kb
Number of Words: 16000
Sync/Async: Asynchronous
Word Size: 4 b
Number of Pins: 22
Categories: OEM Parts(F-I)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 80 mA
Address Bus Width: 14 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064455-IDT7188L35DB |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT7188L35DB |