Renesas Electronics Corporation Memory - IDT7164S20YG8 IDT7164S20YG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159513-IDT7164S20YG 8 Packaging: Tape and Reel Number of Ports: 1 Operating Supply Voltage: 5 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 20 ns Density: 64 kb Number of Words: 8000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 100 mA Address Bus Width: 13 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159513-IDT7164S20YG 8 Packaging: Tape and Reel Number of Ports: 1 Operating Supply Voltage: 5 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 20 ns Density: 64 kb Number of Words: 8000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 100 mA Address Bus Width: 13 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT7164S20YG8 - 1159513-IDT7164S20YG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT7164S20YG8
1159513-IDT7164S20YG8
Memory - IDT7164S20YG8 1159513-IDT7164S20YG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159513-IDT7164S20YG 8 Packaging: Tape and Reel Number of Ports: 1 Operating Supply Voltage: 5 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 20 ns Density: 64 kb Number of Words: 8000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 70 °C Nominal Supply Current: 100 mA Address Bus Width: 13 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159513-IDT7164S20YG8
Packaging: Tape and Reel
Number of Ports: 1
Operating Supply Voltage: 5 V
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Access Time: 20 ns
Density: 64 kb
Number of Words: 8000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 100 mA
Address Bus Width: 13 b

Buy Now
Memory IC and Storage Component - 2020-IDT7164S20YG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT7164S20YG8
Memory IC and Storage Component 2020-IDT7164S20YG8
IC SRAM 64KBIT 20NS 28SOJ Product overview: IDT7164S20YG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7164S20YG8 can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT 20NS 28SOJ Product overview: IDT7164S20YG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7164S20YG8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1159513-IDT7164S20YG8 2020-IDT7164S20YG8
Product Name Memory - IDT7164S20YG8 Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 64 kbits 64 kbits
Pins 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory - JBP28L42MJ - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 110 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details