Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064444-IDT7164S15YG
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 15 ns
Density: 64 kb
Number of Words: 8000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 110 mA
Address Bus Width: 13 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064444-IDT7164S15YG |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT7164S15YG |