SRAM Chip Async Dual 5V 32K-Bit 2K x 16 70ns 68-Pin CPGA Product overview: IDT7133LA70GB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7133LA70GB can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027496-IDT7133LA70G
Memory Type: RAM, SRAM
Interface: Parallel
Number of Pins: 68
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-IDT7133LA70GB | 1027496-IDT7133LA70GB |
| Product Name | Dual 5V Memory IC and Storage Component | Memory - RAM - IDT7133LA70GB |
| Memory Category | RAM, SRAM; SRAM Chip | RAM, SRAM; SRAM Chip |