Renesas Electronics Corporation Dual 5V Memory IC and Storage Component IDT7133LA25PFGI8

Description
SRAM Chip Async Dual 5V 32K-Bit 2K x 16 25ns 100-Pin TQFP T/R Product overview: IDT7133LA25PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7133LA25PFGI 8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Dual 5V 32K-Bit 2K x 16 25ns 100-Pin TQFP T/R Product overview: IDT7133LA25PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7133LA25PFGI 8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 5V Memory IC and Storage Component - 2020-IDT7133LA25PFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Memory IC and Storage Component
2020-IDT7133LA25PFGI8
Dual 5V Memory IC and Storage Component 2020-IDT7133LA25PFGI8
SRAM Chip Async Dual 5V 32K-Bit 2K x 16 25ns 100-Pin TQFP T/R Product overview: IDT7133LA25PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7133LA25PFGI 8 can be used for catalog matching and distributor lookup.

SRAM Chip Async Dual 5V 32K-Bit 2K x 16 25ns 100-Pin TQFP T/R Product overview: IDT7133LA25PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7133LA25PFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT7133LA25PFGI8 - 1228435-IDT7133LA25PFGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT7133LA25PFGI8
1228435-IDT7133LA25PFGI8
Memory - IDT7133LA25PFGI8 1228435-IDT7133LA25PFGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228435-IDT7133LA25P FGI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228435-IDT7133LA25PFGI8
Packaging: Tape & Reel (TR)
Memory Type: RAM, SRAM
Interface: Parallel
Categories: Memory
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-IDT7133LA25PFGI8 1228435-IDT7133LA25PFGI8
Product Name Dual 5V Memory IC and Storage Component Memory - IDT7133LA25PFGI8
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details