Renesas Electronics Corporation Memory - RAM - IDT7130SA25PF IDT7130SA25PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010126-IDT7130SA25P F Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): IDT7130SA25PFIDT7130 -SA25PF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010126-IDT7130SA25P F Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): IDT7130SA25PFIDT7130 -SA25PF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT7130SA25PF - 1010126-IDT7130SA25PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7130SA25PF
1010126-IDT7130SA25PF
Memory - RAM - IDT7130SA25PF 1010126-IDT7130SA25PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010126-IDT7130SA25P F Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LQFP Alternative Parts (Cross-Reference): IDT7130SA25PFIDT7130 -SA25PF; Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010126-IDT7130SA25PF
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Interface: Parallel
Categories: RAM
Case / Package: LQFP
Alternative Parts (Cross-Reference): IDT7130SA25PFIDT7130-SA25PF;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 774-IDT7130SA25PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT7130SA25PF
Memory IC and Storage Component 774-IDT7130SA25PF
IC SRAM 8KBIT 25NS 64TQFP Product overview: IDT7130SA25PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7130SA25PF can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT 25NS 64TQFP Product overview: IDT7130SA25PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7130SA25PF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1010126-IDT7130SA25PF 774-IDT7130SA25PF
Product Name Memory - RAM - IDT7130SA25PF Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 7164S55DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details