Renesas Electronics Corporation Memory - RAM - IDT7130LA25PFGI IDT7130LA25PFGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025951-IDT7130LA25P FGI Length: 14 mm Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 1 kB Interface: Parallel Height: 1.4 mm Access Time: 25 ns Number of Words: 1000 Number of Pins: 64 Width: 14 mm Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 8 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025951-IDT7130LA25P FGI Length: 14 mm Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 1 kB Interface: Parallel Height: 1.4 mm Access Time: 25 ns Number of Words: 1000 Number of Pins: 64 Width: 14 mm Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 8 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT7130LA25PFGI - 1025951-IDT7130LA25PFGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7130LA25PFGI
1025951-IDT7130LA25PFGI
Memory - RAM - IDT7130LA25PFGI 1025951-IDT7130LA25PFGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025951-IDT7130LA25P FGI Length: 14 mm Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 1 kB Interface: Parallel Height: 1.4 mm Access Time: 25 ns Number of Words: 1000 Number of Pins: 64 Width: 14 mm Categories: RAM Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 8 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025951-IDT7130LA25PFGI
Length: 14 mm
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Memory Size: 1 kB
Interface: Parallel
Height: 1.4 mm
Access Time: 25 ns
Number of Words: 1000
Number of Pins: 64
Width: 14 mm
Categories: RAM
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Address Bus Width: 8 b

Buy Now
Memory IC and Storage Component - 774-IDT7130LA25PFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT7130LA25PFGI
Memory IC and Storage Component 774-IDT7130LA25PFGI
IC SRAM 8KBIT 25NS 64TQFP Product overview: IDT7130LA25PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7130LA25PFGI can be used for catalog matching and distributor lookup.

IC SRAM 8KBIT 25NS 64TQFP Product overview: IDT7130LA25PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7130LA25PFGI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1025951-IDT7130LA25PFGI 774-IDT7130LA25PFGI
Product Name Memory - RAM - IDT7130LA25PFGI Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Access Time 25 ns 25 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type QFP; TQFP; TQFP TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 774-93L425DMQB40 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 70 ns
Cycle Time 55 ns
View Details
4 suppliers
Memory - CY14B101L-SZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 0418A8ACLAA-5 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 5 ns
Density 8000 kbits
View Details