Renesas Electronics Corporation Memory - RAM - IDT71256L45DB IDT71256L45DB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016158-IDT71256L45D B Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): IDT71256L45DBIDT7125 6L/45DB; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016158-IDT71256L45D B Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): IDT71256L45DBIDT7125 6L/45DB; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71256L45DB - 1016158-IDT71256L45DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71256L45DB
1016158-IDT71256L45DB
Memory - RAM - IDT71256L45DB 1016158-IDT71256L45DB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016158-IDT71256L45D B Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: CDIP Alternative Parts (Cross-Reference): IDT71256L45DBIDT7125 6L/45DB; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016158-IDT71256L45DB
Mounting: SMD (SMT)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Categories: RAM
Case / Package: CDIP
Alternative Parts (Cross-Reference): IDT71256L45DBIDT71256L/45DB;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now
5V Memory IC and Storage Component - 774-IDT71256L45DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-IDT71256L45DB
5V Memory IC and Storage Component 774-IDT71256L45DB
SRAM Chip Async Single 5V 256K-Bit 32K x 8 45ns 28-Pin CDIP Product overview: IDT71256L45DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256L45DB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 256K-Bit 32K x 8 45ns 28-Pin CDIP Product overview: IDT71256L45DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256L45DB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1016158-IDT71256L45DB 774-IDT71256L45DB
Product Name Memory - RAM - IDT71256L45DB 5V Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V016SA20BFI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details