Renesas Electronics Corporation Memory - RAM - IDT71124S15YGI8 IDT71124S15YGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064405-IDT71124S15Y GI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064405-IDT71124S15Y GI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71124S15YGI8 - 1064405-IDT71124S15YGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71124S15YGI8
1064405-IDT71124S15YGI8
Memory - RAM - IDT71124S15YGI8 1064405-IDT71124S15YGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064405-IDT71124S15Y GI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Number of Pins: 32 Categories: RAM Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064405-IDT71124S15YGI8
Packaging: Tape & Reel (TR)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Number of Pins: 32
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Memory IC and Storage Component - 774-IDT71124S15YGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71124S15YGI8
Memory IC and Storage Component 774-IDT71124S15YGI8
IC SRAM 1MBIT 15NS 32SOJ Product overview: IDT71124S15YGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71124S15YGI8 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 15NS 32SOJ Product overview: IDT71124S15YGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71124S15YGI8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1064405-IDT71124S15YGI8 774-IDT71124S15YGI8
Product Name Memory - RAM - IDT71124S15YGI8 Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Memory - Memory - Controllers - BQ2201SN-NTR - 140597-BQ2201SN-NTR - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
5 suppliers
Memory - CY14MB064J2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details