Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066100-IDT71024S12Y
Termination: SMD/SMT
Number of Ports: 1
Operating Supply Voltage: 5 V
Memory Type: RAM, SRAM, SRAM - Asynchronous
Memory Size: 128 kB
Interface: Parallel
Access Time: 12 ns
Density: 1 Mb
Number of Words: 128000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 32
Categories: RAM
Alternative Parts (Cross-Reference): IDT71024S12YGIDT7102
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 160 mA
Address Bus Width: 17 b
SRAM Chip Async Single 5V 1M-bit 128K x 8 12ns 32-Pin SOJ Tube Product overview: IDT71024S12YG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S12YG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1066100-IDT71024S12YG | 774-IDT71024S12YG |
| Product Name | Memory - RAM - IDT71024S12YG | 5V Memory IC and Storage Component |
| Memory Category | RAM, SRAM, SRAM - Asynchronous; SRAM Chip | RAM, SRAM, SRAM - Asynchronous; SRAM Chip |
| Access Time | 12 ns | 12 ns |
| Operating Temperature | 0 C (32 F) | 0 C (32 F) |
| Density | 1000 kbits | 1000 kbits |
| Pins | 32 | 32 |