Renesas Electronics Corporation Memory - IDT70V657S12DRI IDT70V657S12DRI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232263-IDT70V657S12 DRI Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: Memory Case / Package: PQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232263-IDT70V657S12 DRI Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: Memory Case / Package: PQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT70V657S12DRI - 1232263-IDT70V657S12DRI - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT70V657S12DRI
1232263-IDT70V657S12DRI
Memory - IDT70V657S12DRI 1232263-IDT70V657S12DRI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232263-IDT70V657S12 DRI Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: Memory Case / Package: PQFP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232263-IDT70V657S12DRI
Memory Type: RAM, SRAM
Interface: Parallel
Number of Pins: 208
Categories: Memory
Case / Package: PQFP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Dual 3.3V Memory IC and Storage Component - 2020-IDT70V657S12DRI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Memory IC and Storage Component
2020-IDT70V657S12DRI
Dual 3.3V Memory IC and Storage Component 2020-IDT70V657S12DRI
SRAM Chip Async Dual 3.3V 1.125M-Bit 32K x 36 12ns 208-Pin PQFP Product overview: IDT70V657S12DRI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V657S12DRI can be used for catalog matching and distributor lookup.

SRAM Chip Async Dual 3.3V 1.125M-Bit 32K x 36 12ns 208-Pin PQFP Product overview: IDT70V657S12DRI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V657S12DRI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1232263-IDT70V657S12DRI 2020-IDT70V657S12DRI
Product Name Memory - IDT70V657S12DRI Dual 3.3V Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28298080 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details