Renesas Electronics Corporation Memory - RAM - IDT70V3579S5DR IDT70V3579S5DR

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064397-IDT70V3579S5 DR Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: RAM Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064397-IDT70V3579S5 DR Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: RAM Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT70V3579S5DR - 1064397-IDT70V3579S5DR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT70V3579S5DR
1064397-IDT70V3579S5DR
Memory - RAM - IDT70V3579S5DR 1064397-IDT70V3579S5DR
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064397-IDT70V3579S5 DR Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: RAM Case / Package: PQFP Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064397-IDT70V3579S5DR
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Interface: Parallel
Number of Pins: 208
Categories: RAM
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 774-IDT70V3579S5DR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70V3579S5DR
Memory IC and Storage Component 774-IDT70V3579S5DR
IC SRAM 1.125MBITIT 5NS 208QFP Product overview: IDT70V3579S5DR from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3579S5DR can be used for catalog matching and distributor lookup.

IC SRAM 1.125MBITIT 5NS 208QFP Product overview: IDT70V3579S5DR from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3579S5DR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1064397-IDT70V3579S5DR 774-IDT70V3579S5DR
Product Name Memory - RAM - IDT70V3579S5DR Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 27C512-25B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 512 kbits
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details