Renesas Electronics Corporation 166MHZ Memory IC and Storage Component IDT70V3399S166PRF

Description
IC SRAM 2MBIT 166MHZ 128TQFP Product overview: IDT70V3399S166PRF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V3399S166P RF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 2MBIT 166MHZ 128TQFP Product overview: IDT70V3399S166PRF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V3399S166P RF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
166MHZ Memory IC and Storage Component - 2020-IDT70V3399S166PRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166MHZ Memory IC and Storage Component
2020-IDT70V3399S166PRF
166MHZ Memory IC and Storage Component 2020-IDT70V3399S166PRF
IC SRAM 2MBIT 166MHZ 128TQFP Product overview: IDT70V3399S166PRF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V3399S166P RF can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT 166MHZ 128TQFP Product overview: IDT70V3399S166PRF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 166MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V3399S166PRF can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT70V3399S166PRF - 1225589-IDT70V3399S166PRF - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT70V3399S166PRF
1225589-IDT70V3399S166PRF
Memory - IDT70V3399S166PRF 1225589-IDT70V3399S166PRF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225589-IDT70V3399S1 66PRF Frequency: 166 MHz Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225589-IDT70V3399S166PRF
Frequency: 166 MHz
Memory Type: RAM, SRAM
Interface: Parallel
Categories: Memory
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-IDT70V3399S166PRF 1225589-IDT70V3399S166PRF
Product Name 166MHZ Memory IC and Storage Component Memory - IDT70V3399S166PRF
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 63S281ANL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 1 kbits
View Details