Renesas Electronics Corporation Memory - RAM - IDT70V3389S6BFG IDT70V3389S6BFG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220972-IDT70V3389S6 BFG Categories: RAM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220972-IDT70V3389S6 BFG Categories: RAM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT70V3389S6BFG - 1220972-IDT70V3389S6BFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT70V3389S6BFG
1220972-IDT70V3389S6BFG
Memory - RAM - IDT70V3389S6BFG 1220972-IDT70V3389S6BFG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1220972-IDT70V3389S6 BFG Categories: RAM Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220972-IDT70V3389S6BFG
Categories: RAM
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Dual 3.3V Memory IC and Storage Component - 774-IDT70V3389S6BFG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Memory IC and Storage Component
774-IDT70V3389S6BFG
Dual 3.3V Memory IC and Storage Component 774-IDT70V3389S6BFG
SRAM Chip Sync Dual 3.3V 1.125M-Bit 64K x 18 6ns 208-Pin CABGA T/R Product overview: IDT70V3389S6BFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3389S6BFG can be used for catalog matching and distributor lookup.

SRAM Chip Sync Dual 3.3V 1.125M-Bit 64K x 18 6ns 208-Pin CABGA T/R Product overview: IDT70V3389S6BFG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V3389S6BFG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1220972-IDT70V3389S6BFG 774-IDT70V3389S6BFG
Product Name Memory - RAM - IDT70V3389S6BFG Dual 3.3V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 448-CY14V101Q3-SFXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
3 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details