Renesas Electronics Corporation Dual 3.3V Memory IC and Storage Component IDT70V28L20PFGI

Description
SRAM Chip Async Dual 3.3V 1M-Bit 64K x 16 20ns 100-Pin TQFP Product overview: IDT70V28L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V28L20PFGI can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Dual 3.3V 1M-Bit 64K x 16 20ns 100-Pin TQFP Product overview: IDT70V28L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V28L20PFGI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Memory IC and Storage Component - 774-IDT70V28L20PFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Memory IC and Storage Component
774-IDT70V28L20PFGI
Dual 3.3V Memory IC and Storage Component 774-IDT70V28L20PFGI
SRAM Chip Async Dual 3.3V 1M-Bit 64K x 16 20ns 100-Pin TQFP Product overview: IDT70V28L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V28L20PFGI can be used for catalog matching and distributor lookup.

SRAM Chip Async Dual 3.3V 1M-Bit 64K x 16 20ns 100-Pin TQFP Product overview: IDT70V28L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V28L20PFGI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IDT70V28L20PFGI - 992450-IDT70V28L20PFGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT70V28L20PFGI
992450-IDT70V28L20PFGI
Memory - RAM - IDT70V28L20PFGI 992450-IDT70V28L20PFGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992450-IDT70V28L20PF GI Length: 14 mm Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 128 kB Interface: Parallel Height: 1.4 mm Access Time: 20 ns Number of Words: 64000 Number of Pins: 100 Width: 14 mm Categories: RAM Case / Package: TQFP Alternative Parts (Cross-Reference): 70V08L20PFGI8; CY7C028V-20AC; CY7C028V-20AXI; CY7C09389V-9AI; 70V9369L9PFG8; 70V37L20PFGI8; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Address Bus Width: 16 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992450-IDT70V28L20PFGI
Length: 14 mm
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Memory Size: 128 kB
Interface: Parallel
Height: 1.4 mm
Access Time: 20 ns
Number of Words: 64000
Number of Pins: 100
Width: 14 mm
Categories: RAM
Case / Package: TQFP
Alternative Parts (Cross-Reference): 70V08L20PFGI8; CY7C028V-20AC; CY7C028V-20AXI; CY7C09389V-9AI; 70V9369L9PFG8; 70V37L20PFGI8;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Address Bus Width: 16 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT70V28L20PFGI 992450-IDT70V28L20PFGI
Product Name Dual 3.3V Memory IC and Storage Component Memory - RAM - IDT70V28L20PFGI
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Access Time 20 ns 20 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Number of Words 64000 k
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details