Renesas Electronics Corporation Memory - IDT70V09L20PFGI8 IDT70V09L20PFGI8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230045-IDT70V09L20P FGI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 100 Categories: Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230045-IDT70V09L20P FGI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 100 Categories: Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT70V09L20PFGI8 - 1230045-IDT70V09L20PFGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT70V09L20PFGI8
1230045-IDT70V09L20PFGI8
Memory - IDT70V09L20PFGI8 1230045-IDT70V09L20PFGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230045-IDT70V09L20P FGI8 Packaging: Tape & Reel (TR) Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 100 Categories: Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230045-IDT70V09L20PFGI8
Packaging: Tape & Reel (TR)
Memory Type: RAM, SRAM
Interface: Parallel
Number of Pins: 100
Categories: Memory
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Memory IC and Storage Component - 2020-IDT70V09L20PFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT70V09L20PFGI8
Memory IC and Storage Component 2020-IDT70V09L20PFGI8
IC SRAM 1MBIT 20NS 100TQFP Product overview: IDT70V09L20PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V09L20PFGI 8 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 20NS 100TQFP Product overview: IDT70V09L20PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V09L20PFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1230045-IDT70V09L20PFGI8 2020-IDT70V09L20PFGI8
Product Name Memory - IDT70V09L20PFGI8 Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details