Renesas Electronics Corporation Memory - IDT70T3519S133BFGI IDT70T3519S133BFGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190584-IDT70T3519S1 33BFGI Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190584-IDT70T3519S1 33BFGI Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT70T3519S133BFGI - 1190584-IDT70T3519S133BFGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT70T3519S133BFGI
1190584-IDT70T3519S133BFGI
Memory - IDT70T3519S133BFGI 1190584-IDT70T3519S133BFGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190584-IDT70T3519S1 33BFGI Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 208 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190584-IDT70T3519S133BFGI
Frequency: 133 MHz
Memory Type: RAM, SRAM
Interface: Parallel
Number of Pins: 208
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Dual 2.5V Memory IC and Storage Component - 2020-IDT70T3519S133BFGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.5V Memory IC and Storage Component
2020-IDT70T3519S133BFGI
Dual 2.5V Memory IC and Storage Component 2020-IDT70T3519S133BFGI
SRAM Chip Sync Dual 2.5V 9M-Bit 256K x 36 15ns/4.2ns 208-Pin CABGA Tube Product overview: IDT70T3519S133BFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 2.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70T3519S133B FGI can be used for catalog matching and distributor lookup.

SRAM Chip Sync Dual 2.5V 9M-Bit 256K x 36 15ns/4.2ns 208-Pin CABGA Tube Product overview: IDT70T3519S133BFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 2.5V, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70T3519S133BFGI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1190584-IDT70T3519S133BFGI 2020-IDT70T3519S133BFGI
Product Name Memory - IDT70T3519S133BFGI Dual 2.5V Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers