Renesas Electronics Corporation Memory IC and Storage Component IDT7052L35PQF

Description
IC SRAM 16KBIT 35NS 132PQFP Product overview: IDT7052L35PQF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7052L35PQF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 16KBIT 35NS 132PQFP Product overview: IDT7052L35PQF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7052L35PQF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-IDT7052L35PQF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT7052L35PQF
Memory IC and Storage Component 2020-IDT7052L35PQF
IC SRAM 16KBIT 35NS 132PQFP Product overview: IDT7052L35PQF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7052L35PQF can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT 35NS 132PQFP Product overview: IDT7052L35PQF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7052L35PQF can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT7052L35PQF - 1212719-IDT7052L35PQF - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT7052L35PQF
1212719-IDT7052L35PQF
Memory - IDT7052L35PQF 1212719-IDT7052L35PQF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212719-IDT7052L35PQ F Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: PQFP Alternative Parts (Cross-Reference): IDT7052-L35PQF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212719-IDT7052L35PQF
Memory Type: RAM, SRAM
Interface: Parallel
Categories: Memory
Case / Package: PQFP
Alternative Parts (Cross-Reference): IDT7052-L35PQF;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-IDT7052L35PQF 1212719-IDT7052L35PQF
Product Name Memory IC and Storage Component Memory - IDT7052L35PQF
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details