Renesas Electronics Corporation Memory - RAM - IDT7025S20PF IDT7025S20PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980508-IDT7025S20PF Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 1 kB Interface: Parallel Number of Pins: 100 Propagation Delay: 20 ns Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980508-IDT7025S20PF Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 1 kB Interface: Parallel Number of Pins: 100 Propagation Delay: 20 ns Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT7025S20PF - 980508-IDT7025S20PF - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7025S20PF
980508-IDT7025S20PF
Memory - RAM - IDT7025S20PF 980508-IDT7025S20PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980508-IDT7025S20PF Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 1 kB Interface: Parallel Number of Pins: 100 Propagation Delay: 20 ns Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980508-IDT7025S20PF
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Memory Size: 1 kB
Interface: Parallel
Number of Pins: 100
Propagation Delay: 20 ns
Categories: RAM
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now
Dual 5V Memory IC and Storage Component - 774-IDT7025S20PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V Memory IC and Storage Component
774-IDT7025S20PF
Dual 5V Memory IC and Storage Component 774-IDT7025S20PF
SRAM Chip Async Dual 5V 128K-Bit 8K x 16 20ns 100- Product overview: IDT7025S20PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7025S20PF can be used for catalog matching and distributor lookup.

SRAM Chip Async Dual 5V 128K-Bit 8K x 16 20ns 100- Product overview: IDT7025S20PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7025S20PF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 980508-IDT7025S20PF 774-IDT7025S20PF
Product Name Memory - RAM - IDT7025S20PF Dual 5V Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - A2C00045122 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details