Renesas Electronics Corporation Memory - IDT7025L25G IDT7025L25G

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226173-IDT7025L25G Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 84 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226173-IDT7025L25G Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 84 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT7025L25G - 1226173-IDT7025L25G - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT7025L25G
1226173-IDT7025L25G
Memory - IDT7025L25G 1226173-IDT7025L25G
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226173-IDT7025L25G Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 84 Categories: Memory Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226173-IDT7025L25G
Memory Type: RAM, SRAM
Interface: Parallel
Number of Pins: 84
Categories: Memory
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now
Memory IC and Storage Component - 2020-IDT7025L25G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT7025L25G
Memory IC and Storage Component 2020-IDT7025L25G
IC SRAM 128KBIT 25NS 84PGA Product overview: IDT7025L25G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7025L25G can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT 25NS 84PGA Product overview: IDT7025L25G from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT7025L25G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1226173-IDT7025L25G 2020-IDT7025L25G
Product Name Memory - IDT7025L25G Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B116N-ZSP45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers