SRAM Chip Async Dual 5V 128K-Bit 8K x 16 20ns 100-Pin TQFP Tray Product overview: IDT7025L20PFGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7025L20PFGI can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030492-IDT7025L20PF
Length: 14 mm
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Memory Size: 16 kB
Interface: Parallel
Height: 1.4 mm
Access Time: 20 ns
Number of Words: 8000
Number of Pins: 100
Width: 14 mm
Categories: RAM
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Address Bus Width: 16 b
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-IDT7025L20PFGI | 1030492-IDT7025L20PFGI |
| Product Name | Dual 5V Memory IC and Storage Component | Memory - RAM - IDT7025L20PFGI |
| Memory Category | RAM, SRAM; SRAM Chip | RAM, SRAM; SRAM Chip |
| Access Time | 20 ns | 20 ns |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Number of Words | 8000 k |