Renesas Electronics Corporation Dual 5V 64KB Memory IC and Storage Component IDT7005L15JG

Description
SRAM Chip Sync Dual 5V 64KB PLCC68 Product overview: IDT7005L15JG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 64KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, 64KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7005L15JG can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Sync Dual 5V 64KB PLCC68 Product overview: IDT7005L15JG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 64KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, 64KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7005L15JG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 5V 64KB Memory IC and Storage Component - 774-IDT7005L15JG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V 64KB Memory IC and Storage Component
774-IDT7005L15JG
Dual 5V 64KB Memory IC and Storage Component 774-IDT7005L15JG
SRAM Chip Sync Dual 5V 64KB PLCC68 Product overview: IDT7005L15JG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 64KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, 64KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7005L15JG can be used for catalog matching and distributor lookup.

SRAM Chip Sync Dual 5V 64KB PLCC68 Product overview: IDT7005L15JG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, 64KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, 5V, 64KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7005L15JG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IDT7005L15JG - 1025274-IDT7005L15JG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7005L15JG
1025274-IDT7005L15JG
Memory - RAM - IDT7005L15JG 1025274-IDT7005L15JG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025274-IDT7005L15JG Length: 24 mm Mounting: SMD (SMT) Memory Type: RAM, SRAM Memory Size: 8 kB Interface: Parallel Height: 3.63 mm Access Time: 15 ns Number of Words: 8000 Number of Pins: 68 Width: 24 mm Categories: RAM Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Address Bus Width: 8 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025274-IDT7005L15JG
Length: 24 mm
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Memory Size: 8 kB
Interface: Parallel
Height: 3.63 mm
Access Time: 15 ns
Number of Words: 8000
Number of Pins: 68
Width: 24 mm
Categories: RAM
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Address Bus Width: 8 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT7005L15JG 1025274-IDT7005L15JG
Product Name Dual 5V 64KB Memory IC and Storage Component Memory - RAM - IDT7005L15JG
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - CY22E016L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
View Details
5 suppliers
Memory - 71256L25YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details