Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064372-IDT6V31021NL
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS
PLL: No
Categories: OEM Parts(F-I)
Case / Package: QFN
Max Frequency: 167 MHz
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1064372-IDT6V31021NLGI |
| Product Name | OEM Parts - OEM Parts (F - I) - IDT6V31021NLGI |