Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196990-IDT6168LA45D
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 45 ns
Number of Pins: 20
Categories: Custom Parts
Case / Package: CDIP
Alternative Parts (Cross-Reference): IDT6168-LA45DB;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Address Bus Width: 12 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1196990-IDT6168LA45DB |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT6168LA45DB |