Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173069-IDT6168LA25D
Packaging: Rail/Tube
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 25 ns
Density: 16 kb
Number of Words: 4000
Sync/Async: Asynchronous
Word Size: 4 b
Number of Pins: 20
Categories: Custom Parts
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 125 °C
Nominal Supply Current: 80 mA
Address Bus Width: 12 b
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1173069-IDT6168LA25DB |
| Product Name | Custom Parts - Custom Parts (E - I) - IDT6168LA25DB |