Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - IDT6167SA70DB IDT6167SA70DB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028115-IDT6167SA70D B Packaging: Rail/Tube Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 70 ns Density: 16 kb Number of Words: 16000 Sync/Async: Asynchronous Word Size: 1 b Number of Pins: 20 Categories: OEM Parts(F-I) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 90 mA Address Bus Width: 14 b
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028115-IDT6167SA70D B Packaging: Rail/Tube Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 70 ns Density: 16 kb Number of Words: 16000 Sync/Async: Asynchronous Word Size: 1 b Number of Pins: 20 Categories: OEM Parts(F-I) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 90 mA Address Bus Width: 14 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IDT6167SA70DB - 1028115-IDT6167SA70DB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IDT6167SA70DB
1028115-IDT6167SA70DB
OEM Parts - OEM Parts (F - I) - IDT6167SA70DB 1028115-IDT6167SA70DB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028115-IDT6167SA70D B Packaging: Rail/Tube Number of Ports: 2 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 70 ns Density: 16 kb Number of Words: 16000 Sync/Async: Asynchronous Word Size: 1 b Number of Pins: 20 Categories: OEM Parts(F-I) Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 90 mA Address Bus Width: 14 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028115-IDT6167SA70DB
Packaging: Rail/Tube
Number of Ports: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 70 ns
Density: 16 kb
Number of Words: 16000
Sync/Async: Asynchronous
Word Size: 1 b
Number of Pins: 20
Categories: OEM Parts(F-I)
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 90 mA
Address Bus Width: 14 b

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1028115-IDT6167SA70DB
Product Name OEM Parts - OEM Parts (F - I) - IDT6167SA70DB
Unlock Full Specs
to access all available technical data