IC SRAM 16KBIT 25NS 24SOIC Product overview: IDT6116SA25SOG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116SA25SOG can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1125695-IDT6116SA25S
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Categories: Memory
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 2020-IDT6116SA25SOG | 1125695-IDT6116SA25SOG |
| Product Name | Memory IC and Storage Component | Memory - IDT6116SA25SOG |
| Memory Category | RAM, SRAM - Asynchronous; SRAM Chip | RAM, SRAM - Asynchronous; SRAM Chip |