Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199166-IDT6116LA25S
Packaging: Tape & Reel (TR)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Categories: Memory
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
SRAM Chip Async Single 5V 16K-Bit 2K x 8 25ns 24-Pin SOIC T/R Product overview: IDT6116LA25SOGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, SOIC, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116LA25SOGI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1199166-IDT6116LA25SOGI8 | 2020-IDT6116LA25SOGI8 |
| Product Name | Memory - IDT6116LA25SOGI8 | 5V SOIC Memory IC and Storage Component |
| Memory Category | RAM, SRAM - Asynchronous; SRAM Chip | RAM, SRAM - Asynchronous; SRAM Chip |