Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V994PFGI8 IDT5V994PFGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907615-IDT5V994PFGI8 Series: TurboClock™ Plus Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Driver IC 133MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT5V994 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 907615-IDT5V994PFGI8 Series: TurboClock™ Plus Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Driver IC 133MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT5V994 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V994PFGI8
907615-IDT5V994PFGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V994PFGI8 907615-IDT5V994PFGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 907615-IDT5V994PFGI8 Series: TurboClock™ Plus Operating Temperature Range: -40°C ~ 85°C Features: PLL Clock Driver IC 133MHz 1 32-LQFP Package: Reel - TR Package: 32-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: IDT5V994 Categories: Integrated Circuits (ICs) Case / Package: 32-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 907615-IDT5V994PFGI8
Series: TurboClock™ Plus
Operating Temperature Range: -40°C ~ 85°C
Features: PLL Clock Driver IC 133MHz 1 32-LQFP
Package: Reel - TR
Package: 32-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT5V994
Categories: Integrated Circuits (ICs)
Case / Package: 32-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
3.3V Clock and Timing IC - 728-IDT5V994PFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Clock and Timing IC
728-IDT5V994PFGI8
3.3V Clock and Timing IC 728-IDT5V994PFGI8
IC CLK DVR PLL 3.3V PROGR 32TQFP Product overview: IDT5V994PFGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V994PFGI8 can be used for catalog matching and distributor lookup.

IC CLK DVR PLL 3.3V PROGR 32TQFP Product overview: IDT5V994PFGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V994PFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V994PFGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V994PFGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V994PFGI8
IC CLK DVR PLL 3.3V PROGR 32TQFP

IC CLK DVR PLL 3.3V PROGR 32TQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IDT5V994PFGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IDT5V994PFGI8
Clock Generators, PLLs, Frequency Synthesizers IDT5V994PFGI8
PLL Clock Driver IC 133MHz 1 32-LQFP

PLL Clock Driver IC 133MHz 1 32-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 907615-IDT5V994PFGI8 728-IDT5V994PFGI8 IDT5V994PFGI8 IDT5V994PFGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V994PFGI8 3.3V Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Driver
Package Type Surface Mount; 32-TQFP (7x7) 32-LQFP Surface Mount; Surface Mount Surface Mount; 32-LQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 133 MHz 133 MHz
Unlock Full Specs
to access all available technical data