IC CLK DVR PLL 3.3V PROGR 32PLCC
PLL Clock Driver IC 133MHz 1 32-LCC (J-Lead)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | IDT5V994JGI8 | IDT5V994JGI8 |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 32-LCC (J-Lead) |
| Frequency | 133 MHz | 133 MHz |
| Bus Interface | TTL; LVTTL |