Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT5V993A-5QGI8

Description
"PLL Clock Driver IC 85MHz 1 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Description
"PLL Clock Driver IC 85MHz 1 28-SSOP (0.154"", 3.90mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT5V993A is a 3.3V programmable skew PLL clock driver designed for high-performance computing and data communications applications. It features six programmable skew outputs and two zero skew outputs, allowing for precise timing adjustments to accommodate PCB trace delays and other propagation delays. The device supports output frequencies ranging from 3.75MHz to 85MHz and offers selectable positive or negative edge synchronization, making it suitable for various digital signal processing applications. The clock driver includes LVTTL outputs with a balanced drive capability of 12mA and provides low skew performance, with specifications of 200ps skew within the same output pair and 250ps across all outputs. The programmable skew is controlled via 3-level input signals, enabling users to select from nine different skew configurations. Additionally, the IDT5V993A supports external feedback for enhanced flexibility in skew adjustment. This product operates within commercial and industrial temperature ranges and is available in a QSOP package. However, it is important to note that the product has been discontinued, with the last time buy expiring on October 28, 2014.

Datasheet Summary
Powered by GS/AI

The IDT5V993A is a 3.3V programmable skew PLL clock driver designed for high-performance computing and data communications applications. It features six programmable skew outputs and two zero skew outputs, allowing for precise timing adjustments to accommodate PCB trace delays and other propagation delays. The device supports output frequencies ranging from 3.75MHz to 85MHz and offers selectable positive or negative edge synchronization, making it suitable for various digital signal processing applications. The clock driver includes LVTTL outputs with a balanced drive capability of 12mA and provides low skew performance, with specifications of 200ps skew within the same output pair and 250ps across all outputs. The programmable skew is controlled via 3-level input signals, enabling users to select from nine different skew configurations. Additionally, the IDT5V993A supports external feedback for enhanced flexibility in skew adjustment. This product operates within commercial and industrial temperature ranges and is available in a QSOP package. However, it is important to note that the product has been discontinued, with the last time buy expiring on October 28, 2014.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT5V993A-5QGI8-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT5V993A-5QGI8-ND
Clock Generators, PLLs, Frequency Synthesizers IDT5V993A-5QGI8-ND
"PLL Clock Driver IC 85MHz 1 28-SSOP (0.154"", 3.90mm Width)"

"PLL Clock Driver IC 85MHz 1 28-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IDT5V993A-5QGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IDT5V993A-5QGI8
Clock Generators, PLLs, Frequency Synthesizers IDT5V993A-5QGI8
PLL Clock Driver IC 85MHz 1 28-SSOP (0.154", 3.90mm Width)

PLL Clock Driver IC 85MHz 1 28-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V993A-5QGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V993A-5QGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V993A-5QGI8
IC CLK DVR PLL 3.3V PROGR 28QSOP

IC CLK DVR PLL 3.3V PROGR 28QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V993A-5QGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V993A-5QGI8
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V993A-5QGI8
IC PLL CLOCK DRIVER 28QSOP

IC PLL CLOCK DRIVER 28QSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number IDT5V993A-5QGI8-ND IDT5V993A-5QGI8 IDT5V993A-5QGI8 IDT5V993A-5QGI8
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver; Clock Generator Clock Driver Clock Generator PLL Clock Driver; Clock Generator
Bus Interface LVTTL TTL; LVTTL TTL; LVTTL
Package Type Surface Mount; SSOP; "28-SSOP (0.154"", 3.90mm Width)" Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51214-B05990-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
3 suppliers
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details