PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)
IC PLL CLOCK DRIVER 32PLCC Product overview: IDT5V991A-5JGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V991A-5JGI8 can be used for catalog matching and distributor lookup.
PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)
IC CLK DVR PLL 3.3V PROGR 32PLCC
IC PLL CLOCK DRIVER 32PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | IDT5V991A-5JGI8-ND | 728-IDT5V991A-5JGI8 | IDT5V991A-5JGI8 | IDT5V991A-5JGI8 | IDT5V991A-5JGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Driver | Clock Generator | PLL Clock Driver; Clock Generator | |
| Bus Interface | LVTTL | LVTTL | TTL; LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; 32-LCC (J-Lead) | Tape & Reel (TR) | Surface Mount; 32-LCC (J-Lead) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |