Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT5V991A-2JG

Description
PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)
Request a Quote
Description
PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT5V991A-2JG is a 3.3V programmable skew PLL clock driver designed for high-performance computing and data communications applications. It features four pairs of programmable skew outputs with low skew specifications of 200ps for the same pair and 250ps across all outputs. The device supports output frequencies ranging from 3.75MHz to 85MHz and offers selectable positive or negative edge synchronization, making it suitable for digital signal processing applications. The clock driver includes three-level inputs for skew and PLL range control, allowing for precise adjustments to compensate for PCB trace delays and other timing requirements. It also provides a PLL bypass for DC testing and supports external feedback with an internal loop filter to minimize jitter, specified at less than 200ps peak-to-peak. The IDT5V991A-2JG is housed in a 32-pin PLCC package and is rated for commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The IDT5V991A-2JG is a 3.3V programmable skew PLL clock driver designed for high-performance computing and data communications applications. It features four pairs of programmable skew outputs with low skew specifications of 200ps for the same pair and 250ps across all outputs. The device supports output frequencies ranging from 3.75MHz to 85MHz and offers selectable positive or negative edge synchronization, making it suitable for digital signal processing applications. The clock driver includes three-level inputs for skew and PLL range control, allowing for precise adjustments to compensate for PCB trace delays and other timing requirements. It also provides a PLL bypass for DC testing and supports external feedback with an internal loop filter to minimize jitter, specified at less than 200ps peak-to-peak. The IDT5V991A-2JG is housed in a 32-pin PLCC package and is rated for commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 800-2437-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
800-2437-5-ND
Clock Generators, PLLs, Frequency Synthesizers 800-2437-5-ND
PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)

PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-2JG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V991A-2JG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V991A-2JG
IC CLK DVR PLL 3.3V PROGR 32PLCC

IC CLK DVR PLL 3.3V PROGR 32PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-2JG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V991A-2JG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V991A-2JG
IC PLL CLOCK DRIVER 32PLCC

IC PLL CLOCK DRIVER 32PLCC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - IDT5V991A-2JG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IDT5V991A-2JG
Clock Generators, PLLs, Frequency Synthesizers IDT5V991A-2JG
PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)

PLL Clock Driver IC 85MHz 1 32-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 800-2437-5-ND IDT5V991A-2JG IDT5V991A-2JG IDT5V991A-2JG
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver; Clock Generator Clock Generator PLL Clock Driver; Clock Generator Clock Driver
Bus Interface LVTTL TTL; LVTTL TTL; LVTTL
Package Type Surface Mount; 32-LCC (J-Lead) Surface Mount; Surface Mount Surface Mount; 32-LCC (J-Lead)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ-RL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-1177-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details