Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers IDT5V9910A-2SOG

Description
"PLL Clock Driver IC 85MHz 1 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"PLL Clock Driver IC 85MHz 1 24-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - IDT5V9910A-2SOG-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
IDT5V9910A-2SOG-ND
Clock Generators, PLLs, Frequency Synthesizers IDT5V9910A-2SOG-ND
"PLL Clock Driver IC 85MHz 1 24-SOIC (0.295"", 7.50mm Width)"

"PLL Clock Driver IC 85MHz 1 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9910A-2SOG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V9910A-2SOG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V9910A-2SOG
IC BUFFER ZD PLL SGL I/O 24-SOIC

IC BUFFER ZD PLL SGL I/O 24-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9910A-2SOG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V9910A-2SOG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V9910A-2SOG
IC PLL CLOCK DRIVER 24SOIC

IC PLL CLOCK DRIVER 24SOIC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - IDT5V9910A-2SOG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IDT5V9910A-2SOG
Clock Generators, PLLs, Frequency Synthesizers IDT5V9910A-2SOG
PLL Clock Driver IC 85MHz 1 24-SOIC (0.295", 7.50mm Width)

PLL Clock Driver IC 85MHz 1 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number IDT5V9910A-2SOG-ND IDT5V9910A-2SOG IDT5V9910A-2SOG IDT5V9910A-2SOG
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Driver; Clock Generator Clock Generator PLL Clock Driver; Clock Generator Clock Driver
Bus Interface LVTTL TTL; LVTTL TTL; LVTTL
Package Type Surface Mount; SOIC; "24-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount SOIC Surface Mount; SOIC; 24-SOIC (0.295\", 7.50mm Width)
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY2213ZXC-2 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details