Clock Generator IC 500MHz 1 32-LQFP
IC CLK GEN 3.3V EEPROM 32-TQFP
Clock Generator IC 500MHz 1 32-LQFP
IC CLOCK GENERATOR 32TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | IDT5V9885PFGI8-ND | IDT5V9885PFGI8 | IDT5V9885PFGI8 | IDT5V9885PFGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Clock Generator |
| Bus Interface | LVPECL; LVCMOS | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | |
| Supply Voltage | 3.13 to 3.6 volts | 3.13 to 3.6 volts | 3.13 to 3.6 volts |