Clock Generator IC 500MHz 1 32-LQFP
IC CLOCK GENERATOR 32TQFP Product overview: IDT5V9885CPFGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V9885CPFGI can be used for catalog matching and distributor lookup.
Clock Generator IC 500MHz 1 32-LQFP
IC CLK GEN 3.3V EEPROM 32TQFP
IC CLOCK GENERATOR 32TQFP
IC CLK GEN 3.3V EEPROM 32TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 800-2107-ND | 728-IDT5V9885CPFGI | IDT5V9885CPFGI | IDT5V9885CPFGI | IDT5V9885CPFGI | IDT5V9885CPFGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS | LVCMOS, LVDS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL | LVCMOS, LVDS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL | |
| Package Type | Surface Mount; 32-LQFP | Tray | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Supply Voltage | 3.13 to 3.6 volts | 3.13 to 3.6 volts | 3.13 to 3.6 volts | 3.13 to 3.6 volts | 3.13 to 3.6 volts |