Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9885BNLGI8 IDT5V9885BNLGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874323-IDT5V9885BNLG I8 Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 500MHz 1 28-VQFN Exposed Pad Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IDT5V9885 Categories: Integrated Circuits (ICs) Case / Package: 28-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874323-IDT5V9885BNLG I8 Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 500MHz 1 28-VQFN Exposed Pad Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IDT5V9885 Categories: Integrated Circuits (ICs) Case / Package: 28-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9885BNLGI8
874323-IDT5V9885BNLGI8
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9885BNLGI8 874323-IDT5V9885BNLGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 874323-IDT5V9885BNLG I8 Operating Temperature Range: -40°C ~ 85°C Features: Clock Generator IC 500MHz 1 28-VQFN Exposed Pad Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IDT5V9885 Categories: Integrated Circuits (ICs) Case / Package: 28-VFQFPN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874323-IDT5V9885BNLGI8
Operating Temperature Range: -40°C ~ 85°C
Features: Clock Generator IC 500MHz 1 28-VQFN Exposed Pad
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT5V9885
Categories: Integrated Circuits (ICs)
Case / Package: 28-VFQFPN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
3.3V Clock and Timing IC - 728-IDT5V9885BNLGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Clock and Timing IC
728-IDT5V9885BNLGI8
3.3V Clock and Timing IC 728-IDT5V9885BNLGI8
IC CLK GEN 3.3V EEPROM 28-VFQFPN Product overview: IDT5V9885BNLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V9885BNLGI8 can be used for catalog matching and distributor lookup.

IC CLK GEN 3.3V EEPROM 28-VFQFPN Product overview: IDT5V9885BNLGI8 from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V9885BNLGI8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9885BNLGI8 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
IDT5V9885BNLGI8
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers IDT5V9885BNLGI8
IC CLK GEN 3.3V EEPROM 28-VFQFPN

IC CLK GEN 3.3V EEPROM 28-VFQFPN

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - IDT5V9885BNLGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
IDT5V9885BNLGI8
Clock Generators, PLLs, Frequency Synthesizers IDT5V9885BNLGI8
Clock Generator IC 500MHz 1 28-VQFN Exposed Pad

Clock Generator IC 500MHz 1 28-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks
Product Number 874323-IDT5V9885BNLGI8 728-IDT5V9885BNLGI8 IDT5V9885BNLGI8 IDT5V9885BNLGI8
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - IDT5V9885BNLGI8 3.3V Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator
Package Type Surface Mount; 28-VFQFPN (6x6) 28-VQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; 28-VQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency 500 MHz 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22800KFXI-007A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CYI9531OXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
3 suppliers